Lapp Tannehill 53111470 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 63 Metric - Light Gray - Standard Thread OLF53111470

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111470. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111470 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 34-45 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111470. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111470 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 34-45 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111470 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 63 Metric - Light Gray - Standard Thread - OLF53111470 - Lapp Tannehill
Savage, MN, United States
53111470 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 63 Metric - Light Gray - Standard Thread
OLF53111470
53111470 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 63 Metric - Light Gray - Standard Thread OLF53111470
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111470. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111470 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 34-45 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111470.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111470 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 34-45 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111470
Product Name 53111470 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 63 Metric - Light Gray - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601157R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details