Lapp Tannehill 53112676 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 25 Metric - Metallic OLF53112676

Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112676 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.418 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112676 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.418 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112676 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 25 Metric - Metallic - OLF53112676 - Lapp Tannehill
Savage, MN, United States
53112676 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 25 Metric - Metallic
OLF53112676
53112676 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 25 Metric - Metallic OLF53112676
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112676 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.418 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112676 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.418 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112676
Product Name 53112676 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 25 Metric - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601108R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details