LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112885.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112885 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.276 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112885 |
| Product Name | 53112885 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Black |
| Application | Cable & Wire |