LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106510 comes with a M 25x1.5 outer and PG 21 inner thread and a clamping range of 0.669-0.748 inches.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106510 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.275 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.669 - 0.748 OVERALL LENGTH (IN) : 3.092 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF52106510 |
| Product Name | 52106510 - LAPP SKINTOP® SKINDICHT® SR-M - M25 x 1.5 Outer Thread PG 21 Inner Thread - 0.669 - 0.748 Inch Clamping Range - Metallic |
| Application | Cable & Wire |