Lapp Tannehill 53112077 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 2 NPT - Metallic OLF53112077

Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112077 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.482 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112077 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.482 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112077 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 2 NPT - Metallic - OLF53112077 - Lapp Tannehill
Savage, MN, United States
53112077 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 2 NPT - Metallic
OLF53112077
53112077 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 2 NPT - Metallic OLF53112077
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112077 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.482 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112077 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.482 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112077
Product Name 53112077 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 2 NPT - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805008 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details