Lapp Tannehill 53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5 OLF53806722

Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806722. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806722 AVAILABILITY : In Stock SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)
Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806722. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806722 AVAILABILITY : In Stock SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Suppliers

Company
Product
Description
Supplier Links
53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5 - OLF53806722 - Lapp Tannehill
Savage, MN, United States
53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5
OLF53806722
53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5 OLF53806722
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806722. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806722 AVAILABILITY : In Stock SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806722.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806722 AVAILABILITY : In Stock SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806722
Product Name 53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity - 24M5059 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details