Lapp Tannehill 53111477 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M63 x 1.5 - Light Gray OLF53111477

Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.797 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.6 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.797 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.6 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111477 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M63 x 1.5 - Light Gray - OLF53111477 - Lapp Tannehill
Savage, MN, United States
53111477 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M63 x 1.5 - Light Gray
OLF53111477
53111477 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M63 x 1.5 - Light Gray OLF53111477
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.797 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.6 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111477.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.797 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.6 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111477
Product Name 53111477 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M63 x 1.5 - Light Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.1 to 1.52 inch (28 to 38.5 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602094R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers