LAPP's SKINTOP® BRUSH Add-on is a M25 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection.
LAPP part number 54110842.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54110842 AVAILABILITY : In Stock PRODUCT TYPES : Brush Bushings SERIES : SKINTOP® BRUSH Add-on COLOR : Metallic THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10 BODY MATERIAL : Nickel-plated brass BUSHING : Brass LOCKNUT MATERIAL : Nickel-plated brass MIN AVERAGE ABOVE BRAIDING (IN) : 0.197 WRENCHING FLATS (IN) : 1.182
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF54110842 |
| Product Name | 54110842 - LAPP SKINTOP® BRUSH Add-on - M25 x 1.5 - Metallic |
| Material | Brass; Nickel-plated brass |