Lapp Tannehill 52220085 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 4 - 11 Bushings - Black OLF52220085

Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220085 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220085 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 11 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant
Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220085 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220085 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 11 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Suppliers

Company
Product
Description
Supplier Links
52220085 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 4 - 11 Bushings - Black - OLF52220085 - Lapp Tannehill
Savage, MN, United States
52220085 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 4 - 11 Bushings - Black
OLF52220085
52220085 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 4 - 11 Bushings - Black OLF52220085
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220085 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220085 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 11 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly.

  • Easy assembly with high packing density
  • Optimum strain relief of the entire cable bundle
  • Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology
  • UV, ozone, and oil resistant
  • Fits 24-pole connector mounting cutouts (36 x 112mm)
  • LAPP part number 52220085

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220085 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 11 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52220085
Product Name 52220085 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 4 - 11 Bushings - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220812 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.05 inch (26.7 mm)
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details