Lapp Tannehill 53112887 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M25 - Black OLF53112887

Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112887 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.91 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112887 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.91 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112887 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M25 - Black - OLF53112887 - Lapp Tannehill
Savage, MN, United States
53112887 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M25 - Black
OLF53112887
53112887 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M25 - Black OLF53112887
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112887 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.91 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112887.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112887 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.91 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112887
Product Name 53112887 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M25 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601064R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers