Lapp Tannehill 53017430 - LAPP SKINTOP® BT-M Strain Relief Cable Gland - M20 x 1.5 - Gray OLF53017430

Description
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.512 THREAD LENGTH (MM) : 13.0048 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 2.127 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.512 THREAD LENGTH (MM) : 13.0048 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 2.127 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53017430 - LAPP SKINTOP® BT-M Strain Relief Cable Gland - M20 x 1.5 - Gray - OLF53017430 - Lapp Tannehill
Savage, MN, United States
53017430 - LAPP SKINTOP® BT-M Strain Relief Cable Gland - M20 x 1.5 - Gray
OLF53017430
53017430 - LAPP SKINTOP® BT-M Strain Relief Cable Gland - M20 x 1.5 - Gray OLF53017430
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.512 THREAD LENGTH (MM) : 13.0048 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 2.127 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.512 THREAD LENGTH (MM) : 13.0048 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 2.127 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53017430
Product Name 53017430 - LAPP SKINTOP® BT-M Strain Relief Cable Gland - M20 x 1.5 - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602104R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Conduit Gland SEM-FAST Straight - 3805012 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.3307 inch (8.4 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details