Lapp Tannehill 53112115 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M16 x 1.5 OLF53112115

Description
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.275 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.275 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112115 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M16 x 1.5 - OLF53112115 - Lapp Tannehill
Savage, MN, United States
53112115 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M16 x 1.5
OLF53112115
53112115 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M16 x 1.5 OLF53112115
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.275 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.275 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112115
Product Name 53112115 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG605038R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details