Lapp Tannehill 53111060 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Gray - Standard Thread OLF53111060

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111060 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Gray - Standard Thread - OLF53111060 - Lapp Tannehill
Savage, MN, United States
53111060 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Gray - Standard Thread
OLF53111060
53111060 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Gray - Standard Thread OLF53111060
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111060.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111060
Product Name 53111060 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Gray - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details