Lapp Tannehill 53320260 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 2 x 0.236 inch holes - For M20 and NPT 1/2 OLF53320260

Description
LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP part number 53320260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53320260 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.236 IP RATING : IP54
Description
LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP part number 53320260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53320260 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.236 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53320260 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 2 x 0.236 inch holes - For M20 and NPT 1/2 - OLF53320260 - Lapp Tannehill
Savage, MN, United States
53320260 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 2 x 0.236 inch holes - For M20 and NPT 1/2
OLF53320260
53320260 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 2 x 0.236 inch holes - For M20 and NPT 1/2 OLF53320260
LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP part number 53320260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53320260 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.236 IP RATING : IP54

LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2.

LAPP part number 53320260.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53320260 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.236 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53320260
Product Name 53320260 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 2 x 0.236 inch holes - For M20 and NPT 1/2
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601201R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2141071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248704 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details