Lapp Tannehill 53621370 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 3 Holes - 0.275 inch - Fits SKINTOP® PG 21 and NPT 3/4" OLF53621370

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53621370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 3 HOLE (IN) : 0.275 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53621370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 3 HOLE (IN) : 0.275 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53621370 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 3 Holes - 0.275 inch - Fits SKINTOP® PG 21 and NPT 3/4
Savage, MN, United States
53621370 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 3 Holes - 0.275 inch - Fits SKINTOP® PG 21 and NPT 3/4"
OLF53621370
53621370 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 3 Holes - 0.275 inch - Fits SKINTOP® PG 21 and NPT 3/4" OLF53621370
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53621370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 3 HOLE (IN) : 0.275 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands.

LAPP part number 53621370.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53621370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 3 HOLE (IN) : 0.275 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53621370
Product Name 53621370 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 3 Holes - 0.275 inch - Fits SKINTOP® PG 21 and NPT 3/4"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605057R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2141078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details