Lapp Tannehill 53112240 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 16 PG - Metallic - Standard Thread OLF53112240

Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112240 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.378 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112240 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.378 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112240 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 16 PG - Metallic - Standard Thread - OLF53112240 - Lapp Tannehill
Savage, MN, United States
53112240 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 16 PG - Metallic - Standard Thread
OLF53112240
53112240 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 16 PG - Metallic - Standard Thread OLF53112240
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112240 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.378 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112240 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.378 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112240
Product Name 53112240 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 16 PG - Metallic - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 2705212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601191R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers