Lapp Tannehill 52015790 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 11 OLF52015790

Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015790. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015790 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 THREAD LENGTH (MM) : 5.9944 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.275 CLAMPING RANGE (MM) : 3 - 7 OVERALL LENGTH (IN) : 1.26 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015790. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015790 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 THREAD LENGTH (MM) : 5.9944 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.275 CLAMPING RANGE (MM) : 3 - 7 OVERALL LENGTH (IN) : 1.26 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015790 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 11 - OLF52015790 - Lapp Tannehill
Savage, MN, United States
52015790 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 11
OLF52015790
52015790 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 11 OLF52015790
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015790. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015790 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 THREAD LENGTH (MM) : 5.9944 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.275 CLAMPING RANGE (MM) : 3 - 7 OVERALL LENGTH (IN) : 1.26 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015790.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015790 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 THREAD LENGTH (MM) : 5.9944 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.275 CLAMPING RANGE (MM) : 3 - 7 OVERALL LENGTH (IN) : 1.26 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015790
Product Name 52015790 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 11
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308923/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details