Lapp Tannehill 52115720 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 11 OLF52115720

Description
LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-XL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.479 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-XL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.479 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52115720 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 11 - OLF52115720 - Lapp Tannehill
Savage, MN, United States
52115720 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 11
OLF52115720
52115720 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 11 OLF52115720
LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-XL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.479 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115720.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-XL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.479 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52115720
Product Name 52115720 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 11
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248675 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 2101360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details