Lapp Tannehill 53111467 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M50 x 1.5 - Light Gray OLF53111467

Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111467. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111467 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.442 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.167 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111467. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111467 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.442 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.167 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111467 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M50 x 1.5 - Light Gray - OLF53111467 - Lapp Tannehill
Savage, MN, United States
53111467 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M50 x 1.5 - Light Gray
OLF53111467
53111467 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M50 x 1.5 - Light Gray OLF53111467
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111467. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111467 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.442 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.167 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111467.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111467 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.442 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 2.167 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111467
Product Name 53111467 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M50 x 1.5 - Light Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.1 inch (28 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG605062R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details