Lapp Tannehill 54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black OLF54115255

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115255. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115255 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115255. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115255 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black - OLF54115255 - Lapp Tannehill
Savage, MN, United States
54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black
OLF54115255
54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black OLF54115255
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115255. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115255 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115255.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115255 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115255
Product Name 54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details