Lapp Tannehill 53111417 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M16 x 1.5 - Light Gray OLF53111417

Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111417 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111417 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111417 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M16 x 1.5 - Light Gray - OLF53111417 - Lapp Tannehill
Savage, MN, United States
53111417 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M16 x 1.5 - Light Gray
OLF53111417
53111417 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M16 x 1.5 - Light Gray OLF53111417
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111417 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111417.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111417 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111417
Product Name 53111417 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M16 x 1.5 - Light Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602122R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248649 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details