Lapp Tannehill 52103210 - LAPP SKINTOP® SKINDICHT® SM-PE - PG 9 - Metallic OLF52103210

Description
LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum contact. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103210 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-PE THREAD TYPE : PG THREAD SIZE : 9 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.185 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.709 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum contact. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103210 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-PE THREAD TYPE : PG THREAD SIZE : 9 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.185 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.709 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52103210 - LAPP SKINTOP® SKINDICHT® SM-PE - PG 9 - Metallic - OLF52103210 - Lapp Tannehill
Savage, MN, United States
52103210 - LAPP SKINTOP® SKINDICHT® SM-PE - PG 9 - Metallic
OLF52103210
52103210 - LAPP SKINTOP® SKINDICHT® SM-PE - PG 9 - Metallic OLF52103210
LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum contact. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103210 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-PE THREAD TYPE : PG THREAD SIZE : 9 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.185 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.709 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum contact.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103210 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-PE THREAD TYPE : PG THREAD SIZE : 9 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.185 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.709 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52103210
Product Name 52103210 - LAPP SKINTOP® SKINDICHT® SM-PE - PG 9 - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305512 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.97 inch (50 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details