Lapp Tannehill 53112755 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M40 x 1.5 OLF53112755

Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112755. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112755 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 1.891 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112755. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112755 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 1.891 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53112755 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M40 x 1.5 - OLF53112755 - Lapp Tannehill
Savage, MN, United States
53112755 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M40 x 1.5
OLF53112755
53112755 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M40 x 1.5 OLF53112755
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112755. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112755 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 1.891 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112755.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112755 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 1.891 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112755
Product Name 53112755 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M40 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG601109R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Straight-Through Cable Gland - 5211113 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details