LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111400.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111400 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 3.5-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53111400 |
| Product Name | 53111400 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Light Gray - Standard Thread |
| Application | Cable & Wire |