Lapp Tannehill 53112005 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M12 x 1.5 OLF53112005

Description
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112005 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M12 x 1.5 - OLF53112005 - Lapp Tannehill
Savage, MN, United States
53112005 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M12 x 1.5
OLF53112005
53112005 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M12 x 1.5 OLF53112005
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112005
Product Name 53112005 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M12 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248723 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details