Lapp Tannehill 53017010 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 16 Metric - Gray - Long Thread OLF53017010

Description
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 3.5-8 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 3.5-8 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53017010 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 16 Metric - Gray - Long Thread - OLF53017010 - Lapp Tannehill
Savage, MN, United States
53017010 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 16 Metric - Gray - Long Thread
OLF53017010
53017010 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 16 Metric - Gray - Long Thread OLF53017010
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 3.5-8 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017010
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 3.5-8 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53017010
Product Name 53017010 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 16 Metric - Gray - Long Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2705222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2559 inch (4 to 6.5 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG602058R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers