Lapp Tannehill 53112677 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 32 Metric - Metallic OLF53112677

Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112677 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.663 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112677 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.663 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112677 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 32 Metric - Metallic - OLF53112677 - Lapp Tannehill
Savage, MN, United States
53112677 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 32 Metric - Metallic
OLF53112677
53112677 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 32 Metric - Metallic OLF53112677
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112677 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.663 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112677 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.663 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112677
Product Name 53112677 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 32 Metric - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602045R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5512 inch (14 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248614 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details