Lapp Tannehill 53112650LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 32 Metric - Metallic - Standard Thread - Lead Free OLF53112650LF

Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112650LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.791 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112650LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.791 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112650LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 32 Metric - Metallic - Standard Thread - Lead Free - OLF53112650LF - Lapp Tannehill
Savage, MN, United States
53112650LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 32 Metric - Metallic - Standard Thread - Lead Free
OLF53112650LF
53112650LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 32 Metric - Metallic - Standard Thread - Lead Free OLF53112650LF
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112650LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.791 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112650LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.791 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112650LF
Product Name 53112650LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 32 Metric - Metallic - Standard Thread - Lead Free
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 1SNG601052R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249601 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details