Lapp Tannehill 53111230 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Black - Standard Thread OLF53111230

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111230 AVAILABILITY : In Stock SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111230 AVAILABILITY : In Stock SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111230 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Black - Standard Thread - OLF53111230 - Lapp Tannehill
Savage, MN, United States
53111230 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Black - Standard Thread
OLF53111230
53111230 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Black - Standard Thread OLF53111230
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111230 AVAILABILITY : In Stock SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111230.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111230 AVAILABILITY : In Stock SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111230
Product Name 53111230 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Black - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601206R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4221732 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details