Lapp Tannehill Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 2" x 36 yd roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 1" x 36 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 20 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 36 yd roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 66 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 44 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1.5 inch core, 2" x 66 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1.5 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core 2" x 36 yd roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 2" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in pink. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in violet. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification,... |