LAPP SKINTOP® DIX-M part number 53350166 is a multiple cable sealing bushing that has 16 x 0.236 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2.
LAPP part number 53350166.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53350166 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 16 HOLE (IN) : 0.236 IP RATING : IP54
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53350166 |
| Product Name | 53350166 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 16 x 0.236 inch holes - For M50 and NPT 1/1/2 |
| Application | Cable & Wire |