Lapp Tannehill 53613440 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.157 inch - Fits SKINTOP® PG 13 and NPT 1/2" OLF53613440

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613440 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.157 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613440 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.157 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53613440 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.157 inch - Fits SKINTOP® PG 13 and NPT 1/2
Savage, MN, United States
53613440 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.157 inch - Fits SKINTOP® PG 13 and NPT 1/2"
OLF53613440
53613440 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.157 inch - Fits SKINTOP® PG 13 and NPT 1/2" OLF53613440
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613440 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.157 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands.

LAPP part number 53613440.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613440 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.157 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53613440
Product Name 53613440 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.157 inch - Fits SKINTOP® PG 13 and NPT 1/2"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602059R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 127344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
ALTH Cable Glands - 5308516 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details