Lapp Tannehill 53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut OLF53015700

Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut - OLF53015700 - Lapp Tannehill
Savage, MN, United States
53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut
OLF53015700
53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut OLF53015700
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015700
Product Name 53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805011 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details
Cable Glands - 1SNG601158R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details