Lapp Tannehill 53112883 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M20 - Black OLF53112883

Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112883. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112883 AVAILABILITY : In Stock SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112883. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112883 AVAILABILITY : In Stock SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112883 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M20 - Black - OLF53112883 - Lapp Tannehill
Savage, MN, United States
53112883 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M20 - Black
OLF53112883
53112883 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M20 - Black OLF53112883
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112883. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112883 AVAILABILITY : In Stock SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112883.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112883 AVAILABILITY : In Stock SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112883
Product Name 53112883 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M20 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305507 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details