Lapp Tannehill 53112004 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1/4" OLF53112004

Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112004 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.137 - 0.275 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.418 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112004 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.137 - 0.275 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.418 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112004 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1/4
Savage, MN, United States
53112004 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1/4"
OLF53112004
53112004 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1/4" OLF53112004
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112004 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.137 - 0.275 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.418 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112004 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.137 - 0.275 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.418 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112004
Product Name 53112004 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1/4"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1SNG604007R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Standard Straight-Through Cable Gland - 4221362 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details