Lapp Tannehill 53112640 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 25 Metric - Metallic - Standard Thread OLF53112640

Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.516 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.516 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112640 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 25 Metric - Metallic - Standard Thread - OLF53112640 - Lapp Tannehill
Savage, MN, United States
53112640 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 25 Metric - Metallic - Standard Thread
OLF53112640
53112640 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 25 Metric - Metallic - Standard Thread OLF53112640
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.516 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.516 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112640
Product Name 53112640 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 25 Metric - Metallic - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
EMC Cable Gland - 4264125 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 suppliers