Lapp Tannehill 53111630 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Gray - No Locknut OLF53111630

Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111630 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Gray - No Locknut - OLF53111630 - Lapp Tannehill
Savage, MN, United States
53111630 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Gray - No Locknut
OLF53111630
53111630 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Gray - No Locknut OLF53111630
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111630.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111630
Product Name 53111630 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Gray - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG602006R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
ALTH Cable Glands - 5308902 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details