Lapp Tannehill 53112044 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1" OLF53112044

Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112044 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112044 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112044 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1
Savage, MN, United States
53112044 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1"
OLF53112044
53112044 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1" OLF53112044
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112044 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112044 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112044
Product Name 53112044 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248700 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details