The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112660LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 1.89 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112660LF |
| Product Name | 53112660LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 40 Metric - Metallic - Standard Thread - Lead Free |
| Application | Cable & Wire |