Lapp Tannehill 53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5 OLF53806732

Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806732. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)
Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806732. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Suppliers

Company
Product
Description
Supplier Links
53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5 - OLF53806732 - Lapp Tannehill
Savage, MN, United States
53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5
OLF53806732
53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5 OLF53806732
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806732. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806732.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806732
Product Name 53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 127394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details