LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 25 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.
LAPP part number 53119230.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119230 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 25 OD (IN) : 12 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.339
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53119230 |
| Product Name | 53119230 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 25 Metric |
| Application | Cable & Wire |