Lapp Tannehill 53806783 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/4" OLF53806783

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806783. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806783 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.102 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.331 BUSHING : Silicone WRENCHING FLATS (IN) : 1.772 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806783. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806783 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.102 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.331 BUSHING : Silicone WRENCHING FLATS (IN) : 1.772 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806783 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/4
Savage, MN, United States
53806783 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/4"
OLF53806783
53806783 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/4" OLF53806783
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806783. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806783 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.102 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.331 BUSHING : Silicone WRENCHING FLATS (IN) : 1.772 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806783.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806783 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.102 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.331 BUSHING : Silicone WRENCHING FLATS (IN) : 1.772 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806783
Product Name 53806783 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/4"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602064R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248700 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details