Lapp Tannehill 53112882 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M16 - Black OLF53112882

Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112882. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112882 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.354 CLAMPING RANGE (MM) : 5 - 9 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112882. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112882 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.354 CLAMPING RANGE (MM) : 5 - 9 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112882 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M16 - Black - OLF53112882 - Lapp Tannehill
Savage, MN, United States
53112882 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M16 - Black
OLF53112882
53112882 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M16 - Black OLF53112882
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112882. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112882 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.354 CLAMPING RANGE (MM) : 5 - 9 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112882.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112882 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.354 CLAMPING RANGE (MM) : 5 - 9 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112882
Product Name 53112882 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M16 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1856077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3937 inch (10 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601014R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers