Lapp Tannehill 53112725 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M20 x 1.5 OLF53112725

Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112725. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112725 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112725. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112725 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53112725 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M20 x 1.5 - OLF53112725 - Lapp Tannehill
Savage, MN, United States
53112725 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M20 x 1.5
OLF53112725
53112725 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M20 x 1.5 OLF53112725
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112725. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112725 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112725.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112725 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112725
Product Name 53112725 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M20 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308902/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details