Lapp Tannehill 53015850 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut OLF53015850

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015850. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015850 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015850. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015850 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015850 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut - OLF53015850 - Lapp Tannehill
Savage, MN, United States
53015850 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut
OLF53015850
53015850 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut OLF53015850
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015850. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015850 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015850.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015850 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015850
Product Name 53015850 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details