Lapp Tannehill 53340670 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 6 x 0.275 inch holes - For M40 and NPT 1/1/4 OLF53340670

Description
LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340670 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.275 IP RATING : IP54
Description
LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340670 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.275 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53340670 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 6 x 0.275 inch holes - For M40 and NPT 1/1/4 - OLF53340670 - Lapp Tannehill
Savage, MN, United States
53340670 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 6 x 0.275 inch holes - For M40 and NPT 1/1/4
OLF53340670
53340670 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 6 x 0.275 inch holes - For M40 and NPT 1/1/4 OLF53340670
LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340670 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.275 IP RATING : IP54

LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4.

LAPP part number 53340670.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340670 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.275 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53340670
Product Name 53340670 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 6 x 0.275 inch holes - For M40 and NPT 1/1/4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601097R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details
Traction Relief Cable Gland - 4308093 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers