Lapp Tannehill 53806751 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M20 x 1.5 OLF53806751

Description
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806751. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806751 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 OVERALL LENGTH (IN) : 1.398 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806751. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806751 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 OVERALL LENGTH (IN) : 1.398 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806751 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M20 x 1.5 - OLF53806751 - Lapp Tannehill
Savage, MN, United States
53806751 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M20 x 1.5
OLF53806751
53806751 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M20 x 1.5 OLF53806751
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806751. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806751 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 OVERALL LENGTH (IN) : 1.398 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806751.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806751 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.394 CLAMPING RANGE (MM) : 6 - 10 OVERALL LENGTH (IN) : 1.398 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806751
Product Name 53806751 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M20 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 1SNG604006R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Industrial Straight-Through Cable Gland - 5211625 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.9843 inch (25 mm)
View Details