LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112066.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112066 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-NPT THREAD TYPE : NPT THREAD SIZE : 1-1/2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.866 - 1.142 CLAMPING RANGE (MM) : 22 - 29 OVERALL LENGTH (IN) : 2.423 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.127 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112066 |
| Product Name | 53112066 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1-1/2" |
| Application | Cable & Wire |