Lapp Tannehill 53611430 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.118 inch - Fits SKINTOP® PG 11 OLF53611430

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.118 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.118 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53611430 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.118 inch - Fits SKINTOP® PG 11 - OLF53611430 - Lapp Tannehill
Savage, MN, United States
53611430 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.118 inch - Fits SKINTOP® PG 11
OLF53611430
53611430 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.118 inch - Fits SKINTOP® PG 11 OLF53611430
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.118 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands.

LAPP part number 53611430.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.118 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53611430
Product Name 53611430 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.118 inch - Fits SKINTOP® PG 11
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306033 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details