Lapp Tannehill 53112630LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 20 Metric - Metallic - Standard Thread - Lead Free OLF53112630LF

Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112630LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.457 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112630LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.457 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112630LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 20 Metric - Metallic - Standard Thread - Lead Free - OLF53112630LF - Lapp Tannehill
Savage, MN, United States
53112630LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 20 Metric - Metallic - Standard Thread - Lead Free
OLF53112630LF
53112630LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 20 Metric - Metallic - Standard Thread - Lead Free OLF53112630LF
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112630LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.457 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112630LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-SC Lead Free THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.457 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112630LF
Product Name 53112630LF - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 20 Metric - Metallic - Standard Thread - Lead Free
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 117113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601097R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers